EN
  • EN
  • DE

ST730ACDTR

Part No ST730ACDTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 450MA 8SO  /  Buck Switching Regulator IC Positive Fixed 5V 1 Output 450mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 11V
Voltage - Output (Min/Fixed) 5V
Current - Output 450mA
Frequency - Switching 160kHz ~ 280kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST730
Other Names 497-4315-1,497-4315-2,497-4315-2R,497-4315-1R
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249776-ST730ACDTR
Ultra Librarian 3D Model Ultra Librarian ST730ACDTR CAD Model

Description

ST730ACDTR - A High-Performance Voltage Regulator from STMicroelectronics

The ST730ACDTR is a cutting-edge voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of their extensive portfolio of power management integrated circuits, specifically tailored to meet the requirements of modern electronic applications.

With its compact design, the ST730ACDTR comes in a surface-mount DFN6 package, making it an ideal choice for space-constrained applications. The device offers a fixed output voltage, providing a stable and reliable power supply with excellent line and load regulation characteristics. It is especially well-suited for battery-powered devices, portable electronics, and low-power IoT applications where energy efficiency is paramount.

One of the key features of the ST730ACDTR is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This low dropout performance is crucial for maximizing battery life in portable applications. Additionally, the device boasts a low quiescent current, further contributing to its energy-saving capabilities.

Safety is a top priority in any electronic system, and the ST730ACDTR addresses this with several built-in protection features. It includes thermal shutdown to prevent damage from overheating, as well as short-circuit protection to safeguard against faults that could otherwise compromise the device's integrity or that of the system it powers.

The versatility of the ST730ACDTR is also evident in its wide input voltage range, accommodating a variety of power sources. This makes it a flexible solution for diverse applications, from industrial controls to consumer electronics. Moreover, the product is designed for a straightforward implementation into circuit designs, supported by STMicroelectronics' comprehensive technical documentation and design resources.

In summary, the ST730ACDTR from STMicroelectronics is a robust, efficient, and reliable voltage regulator that offers excellent performance for a wide array of applications. Its low dropout voltage, energy efficiency, and protective features make it an exemplary choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess