EN
  • EN
  • DE

ST7590T

Part No ST7590T
Manufacturer STMicroelectronics
Catalog Interface - Telecom
Description IC OFDM PWR SOC IND/ASIC 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 90
Category Integrated Circuits(ICs)
Family Interface - Telecom
Packaging Tray
Function Power Line Networking System-On-Chip
Interface I²C SPI
Number of Circuits 1
Operating Supply Voltage 8 V ~ 18 V
Operating Temperature Range -40°C ~ 80°C
Mounting Style SMD/SMT
Package 100-TQFP Exposed Pad
Manufacturer Device Package 100-TQFP-EP (14x14)
Includes AFE Line Driver PHY Processor Core Protocol Controller Core
Related Products 732-1353-2 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-1 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-6 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-4165-2 - FIXED IND 15UH 2.47A 80 MOHM SMD 732-4165-1 - FIXED IND 15UH 2.47A 80 MOHM SMD 732-4165-6 - FIXED IND 15UH 2.47A 80 MOHM SMD
Win Source Part Number 066228-ST7590T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7590T CAD Model

Description

The ST7590T is a cutting-edge system-on-chip (SoC) for power line communication (PLC), designed and manufactured by the renowned semiconductor company STMicroelectronics. This chip is part of the STarGRID family and is particularly suitable for creating robust and efficient smart grid solutions. It incorporates a power line transceiver and a high-performance digital processor, making it a versatile choice for a wide range of applications in both industrial and residential environments.

The ST7590T is built to facilitate bi-directional communication over the existing electrical power lines, enabling the implementation of features such as remote energy metering, load control, and grid management. The SoC operates in the frequency band up to 148.5 kHz, with a programmable data rate that can reach up to 28.8 kbps, ensuring compatibility with the ITU-T G.9903 (G3-PLC) and ITU-T G.9904 (PRIME) specifications.

Key features of the ST7590T include an integrated power amplifier with configurable output power, a wide supply voltage range, and robust modes of operation that can withstand challenging noise and attenuation conditions commonly found on electrical lines. Its sophisticated error correction capabilities, along with the automatic gain control (AGC) and the dynamic range exceeding 100 dB, ensure reliable communication even in the presence of significant interference.

Developers will appreciate the flexibility offered by the ST7590T, which includes a programmable MAC layer, allowing for customization to meet specific application requirements. Additionally, the chip's low-power operation modes make it an energy-efficient choice for sustainable solutions.

STMicroelectronics provides comprehensive support for the ST7590T, including development kits, reference designs, and a suite of software tools to streamline the design process. This ensures that integrating the ST7590T into your product lineup is as seamless as possible, accelerating time-to-market for innovative power line communication applications.

Whether you're developing smart meters, energy management systems, or advanced grid infrastructure, the ST7590T offers a robust and flexible foundation for your power line communication needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,487 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess