EN
  • EN
  • DE

TS924AIN

Part No TS924AIN
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 900μV
Operating Supply Current 1mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 054154-TS924AIN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS924AIN CAD Model

Description

The TS924AIN is a high-performance operational amplifier from STMicroelectronics, designed to offer an optimal balance between speed and power consumption, making it an excellent choice for a wide range of applications. This device is part of STMicroelectronics' renowned TS924 series, known for its robust design and reliability.

Key Features

  • High Output Current: The TS924AIN can deliver a significant amount of current to the load, making it suitable for driving various components, including audio devices and actuators.
  • Wide Bandwidth: With a large bandwidth, this operational amplifier can handle a wide range of frequencies, which is ideal for audio applications and fast signal processing.
  • Low Noise: The device exhibits low noise characteristics, ensuring a clean signal amplification, critical for precision electronics and measurement instruments.
  • Low Distortion: It offers low harmonic distortion, which is particularly important in high-fidelity audio systems and other applications where signal integrity is paramount.
  • Rail-to-Rail Output: The TS924AIN features a rail-to-rail output stage, which allows the output signal to swing very close to the supply voltages, maximizing the dynamic range in battery-operated designs.

Applications

The versatile nature of the TS924AIN makes it ideal for a variety of applications, including:

  • Audio processing circuits
  • Sensor signal conditioning
  • Active filters and comparators
  • Battery-powered devices
  • Automotive and industrial electronics

Technical Specifications

The TS924AIN operates with a single or dual supply voltage range of 2.7V to 12V (±1.35V to ±6V), which allows for flexible integration into both 3.3V and 5V systems. The device comes in an 8-pin DIP package, ensuring compatibility with standard breadboards and sockets for ease of prototyping.

Conclusion

With its high output current, wide bandwidth, low noise and distortion, and rail-to-rail output, the STMicroelectronics TS924AIN operational amplifier is a reliable and efficient solution for engineers looking to enhance their analog circuit designs. Whether it's for audio, automotive, industrial, or battery-powered applications, the TS924AIN stands out as a versatile component that delivers performance and quality.

You May Also Be Interested in

Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $7.1279
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess