EN
  • EN
  • DE

ST7FLIT15B16

Part No ST7FLIT15B16
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194094-ST7FLIT15B16
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST7FLIT15B16 CAD Model

Description

The ST7FLIT15B16 from STMicroelectronics is a robust and versatile microcontroller unit (MCU) that is part of the ST7 family, designed for a wide range of applications requiring a balance between performance and cost. This MCU is particularly suitable for automotive and industrial applications due to its reliability and feature set.

Main Features

  • Core: The ST7FLIT15B16 is built around an 8-bit CPU core, offering a good trade-off between processing power and power consumption, making it ideal for low-power applications.
  • Memory: It comes with 16 Kbytes of Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexibility in firmware updates. Additionally, it includes 1 Kbyte of RAM for efficient data handling and processing.
  • Clock System: The MCU features an advanced clock system with an oscillator for up to 16 MHz, providing the necessary clock signals for different operations and peripherals.
  • I/O Ports: The device boasts 28/32 I/O pins, which can be configured for various functions and provide ample interfacing capabilities with external devices and sensors.
  • Peripherals: A rich set of integrated peripherals includes an 8-bit ADC (Analog-to-Digital Converter) with multiple channels, a single 16-bit timer, and a watchdog timer to ensure system reliability.
  • Communication: For communication, the ST7FLIT15B16 offers a serial communication interface (SCI), enabling easy connectivity for serial data exchange with other devices.
  • Operating Voltage: The operating voltage range of 3.0V to 5.5V allows for flexibility in power supply design and compatibility with both 3.3V and 5V systems.
  • Temperature Range: It operates within an industrial temperature range from -40°C to 125°C, ensuring reliable performance under extreme conditions.

Applications

The ST7FLIT15B16 is designed to address the needs of a variety of applications, particularly in the automotive sector, where it can be used for engine management, body control, and car entertainment systems. In the industrial domain, it is well-suited for process control, automation systems, and other embedded control applications.

With its robust feature set and flexible programming options, the ST7FLIT15B16 is a perfect choice for developers looking for a cost-effective yet powerful microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess