EN
  • EN
  • DE

ST7FLITEU09U6TR

Part No ST7FLITEU09U6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DFN  /  ST7 series Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Base Product Number ST7FL
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263294-ST7FLITEU09U6TR
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09U6TR CAD Model

Description

The ST7FLITEU09U6TR is a highly-integrated, 8-bit microcontroller from STMicroelectronics, designed for applications requiring a perfect balance between performance and cost-effectiveness. This MCU is part of the ST7 family and is particularly suitable for a wide range of automotive and industrial applications.

Key Features

  • Core: 8-bit CPU with a maximum clock frequency of 8 MHz, offering a good trade-off between processing power and power consumption.
  • Memory: Equipped with 8 KB of Flash program memory, which is both reliable and reprogrammable, ensuring flexibility and ease of software updates.
  • EEPROM: Includes 128 bytes of data EEPROM with high endurance up to 100,000 write/erase cycles, ideal for storing critical data that must be preserved between resets.
  • I/O Ports: Features 10 multifunctional bidirectional I/O lines, providing versatility in interfacing with various peripherals and sensors.
  • Timers: Contains an 8-bit timer with a prescaler and an 8-bit auto-reload timer, facilitating precise event timing and pulse generation.
  • ADC: On-board 10-bit analog-to-digital converter with 5 channels, enabling accurate measurement of analog signals.
  • Supply Voltage: Operates over a wide supply voltage range from 3.0 V to 5.5 V, making it compatible with a variety of power sources and ensuring robustness against power fluctuations.
  • Temperature Range: Designed to work within an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environmental conditions.
  • Packaging: Available in a compact SO20N package, allowing for space-efficient designs.

Applications

The ST7FLITEU09U6TR is ideal for use in a range of applications, including but not limited to:

  • Automotive subsystems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Battery management

In summary, the ST7FLITEU09U6TR from STMicroelectronics is a versatile microcontroller that offers a robust set of features for developers looking for a cost-effective, yet powerful solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess