EN
  • EN
  • DE
  • IT

ST7FLITEUS2M3

Part No ST7FLITEUS2M3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 1KB (1K x 8) FLASH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST7FL
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263199-ST7FLITEUS2M3
Ultra Librarian 3D Model Ultra Librarian ST7FLITEUS2M3 CAD Model

Description

The ST7FLITEUS2M3 from STMicroelectronics is a versatile and efficient 8-bit microcontroller that is part of the ST7 family, designed to cater to a wide range of applications that require a balance between performance and cost-effectiveness. This microcontroller is particularly well-suited for use in automotive and industrial applications due to its robustness and reliability.

Key Features

  • Core: The ST7FLITEUS2M3 operates with a high-performance 8-bit ST7 core, running at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks.
  • Memory: It comes equipped with 1 Kbyte of RAM and 8 Kbytes of Flash program memory, which is ideal for storing firmware and data. The Flash memory is In-System Programmable (ISP) and In-Application Programmable (IAP) which allows for firmware updates in the field.
  • I/O Ports: The device features 20 I/O pins that can be configured to interface with a variety of peripherals, sensors, and actuators, enhancing its adaptability for different applications.
  • Timers: It includes an array of timers, including a main clock controller with a watchdog timer and a real-time base, which are essential for managing time-critical tasks.
  • Communication Interfaces: For communication purposes, the microcontroller supports a synchronous serial communication (SSC) interface, which can be used for SPI or I2C protocols.
  • Power Management: The ST7FLITEUS2M3 is designed with power efficiency in mind, featuring low-power options such as HALT and Active-HALT modes, making it suitable for battery-operated devices.
  • Operating Conditions: This microcontroller operates over a wide voltage range of 2.7V to 5.5V and a temperature range from -40°C to +125°C, ensuring reliable performance under diverse environmental conditions.

Applications

The versatility of the ST7FLITEUS2M3 makes it a prime choice for a myriad of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and battery management systems.

Support and Resources

STMicroelectronics provides extensive support for the ST7FLITEUS2M3 with a comprehensive set of development tools, software libraries, and documentation to assist engineers in the development and deployment of their applications. Customers can access these resources through the STMicroelectronics website or by contacting their support services.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess