EN
  • EN
  • DE
  • IT

ST7FMC2R9T6

Part No ST7FMC2R9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-bit MCU with nested interrupts, Flash, 10-bit ADC, brushless motor control, five timers, SPI, LINSCI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194101-ST7FMC2R9T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FMC2R9T6 CAD Model

Description

The ST7FMC2R9T6 is a sophisticated microcontroller from STMicroelectronics, designed to cater to a wide range of applications, particularly those requiring advanced motor control. This component is part of the ST7 family, which is renowned for its high performance and reliability in embedded control systems.

Key Features

  • Core: The ST7FMC2R9T6 boasts a 8-bit CPU core, offering a perfect balance between processing power and energy efficiency, making it suitable for low-power applications.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is both ample for complex programs and secure, thanks to Read/Write protection modes.
  • Speed: With a clock speed of up to 16 MHz, this microcontroller can handle tasks swiftly, ensuring responsive and efficient operations.
  • Motor Control: The device includes a dedicated motor control peripheral, making it ideal for applications such as industrial control, home appliances, and automotive systems.
  • I/O Ports: It offers a versatile set of I/O options with 29 multifunctional bidirectional I/O lines, allowing for flexible connectivity with other components.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels provides accurate measurement capabilities for sensor interfacing.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including SPI and I²C, facilitating easy integration into complex systems.
  • Temperature Range: It operates within an extended temperature range from -40°C to 125°C, ensuring reliability across various environments.

Applications

The versatility of the ST7FMC2R9T6 makes it an excellent choice for a broad spectrum of applications. It is particularly adept at motor control solutions, such as brushless DC motor controllers, but its capabilities extend to HVAC systems, smart metering, and even automotive subsystems. The robust feature set also makes it suitable for industrial automation, where precision and reliability are paramount.

Conclusion

The ST7FMC2R9T6 from STMicroelectronics is a highly integrated microcontroller that combines an efficient 8-bit core with advanced motor control capabilities and a rich set of peripherals. Its robust design and extensive memory make it a go-to solution for engineers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 4KB FLASH 28DIP
Lowest to $5.4849
Texas Instruments
RISC MICROCONTROLLER, 32-BIT, FL / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Luminary Micro
IC MCU 32BIT 64KB FLASH 100LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess