EN
  • EN
  • DE

ST8024LTR

Part No ST8024LTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description Smartcard interface | IC SMARTCARD INTERFACE 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Applications Smart Card Reader, Writer
Supply Voltage (V) 2.7V ~ 6.5V
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number ST8024L
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1260474-ST8024LTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST8024LTR CAD Model

Description

The ST8024LTR from STMicroelectronics is a sophisticated smartcard interface IC designed to facilitate communication between a smartcard and a microcontroller or microprocessor. This advanced interface chip is compliant with ISO 7816 and EMV (Europay, MasterCard, Visa) specifications, ensuring compatibility with a wide range of smartcard applications such as banking transactions, secure access control, and mobile communications.

Key Features

  • Supply Voltage Range: The ST8024LTR operates over a wide supply voltage range, from 2.7V to 5.5V, making it suitable for various application requirements.
  • Programmable Current Limiting: It offers programmable current limiting for the card VCC supply, which is a critical feature for protecting the card and the interface from damage due to overcurrent conditions.
  • High ESD Protection: The device boasts an ESD protection level exceeding 6 kV, which provides robustness and reliability in harsh environments.
  • Low Power Consumption: With an emphasis on energy efficiency, the ST8024LTR features a low power consumption design, making it ideal for portable and battery-powered devices.
  • Card Detection: The built-in card detection feature allows for automatic detection of card insertion and removal, enhancing the user experience and system reliability.

Applications

The ST8024LTR is versatile and can be used in a variety of applications that require secure data transactions. It is particularly well-suited for:

  • Point of Sale (POS) terminals
  • ATM machines
  • Identification and access control systems
  • Healthcare communication systems
  • Public transportation systems

Package Information

The ST8024LTR is available in a compact TSSOP-20 package, which is designed for space-constrained applications. The small form factor does not compromise on functionality or performance, making it an excellent choice for modern smartcard interfaces.

With its robust feature set and compliance with international standards, the ST8024LTR is a reliable and efficient solution for designers looking to integrate smartcard functionality into their systems.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6588 $58.4936
53+ $2.1817 $115.6301
82+ $2.1134 $173.2988
113+ $2.0453 $231.1189
147+ $1.9771 $290.6337
196+ $1.7726 $347.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess