EN
  • EN
  • DE

ST90R50C6-H

Part No ST90R50C6-H
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838933-ST90R50C6-H
Ultra Librarian 3D Model Ultra Librarian ST90R50C6-H CAD Model

Description

ST90R50C6-H Thyristor by STMicroelectronics

The ST90R50C6-H is a high-performance thyristor manufactured by STMicroelectronics, designed to cater to a wide range of power control and switching applications. This device is a testament to STMicroelectronics' commitment to providing advanced power semiconductor solutions that meet the rigorous demands of modern electronic circuits.

Key Features

  • High Surge Capability: The ST90R50C6-H is capable of handling high surge currents, making it an ideal choice for applications that require robust performance in the face of transient conditions.
  • High Voltage Rating: With a maximum repetitive peak reverse voltage (VRRM) of 600V, this thyristor can be used in circuits with high operational voltages, ensuring reliability and stability.
  • High On-state Current: The device can sustain an average on-state current (IT(AV)) of 90A, providing ample capacity for high-power applications.
  • Low On-state Voltage Drop: The ST90R50C6-H features a low on-state voltage drop, which enhances overall efficiency by minimizing power losses during conduction.

Applications

  • AC Phase Control
  • Motor Control Circuits
  • Power Converters
  • Solid State Relays
  • Heating and Lighting Control

The ST90R50C6-H is housed in a robust package that ensures reliable operation even under harsh conditions. It is designed to be used in environments where thermal management is a critical consideration, thanks to its excellent heat dissipation properties. This makes it a go-to component for industrial applications where long-term reliability is of paramount importance.

STMicroelectronics provides comprehensive technical support and documentation for the ST90R50C6-H, including detailed datasheets and application notes. This ensures that designers can integrate the device into their projects with confidence, backed by the knowledge and expertise of one of the leading semiconductor manufacturers in the world.

Whether you are developing power supplies, inverters, or any other application that requires efficient and reliable power control, the ST90R50C6-H from STMicroelectronics represents a dependable and high-performing solution.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess