EN
  • EN
  • DE

ST92F150CV1TB

Part No ST92F150CV1TB
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8/16-BIT SINGLE VOLTAGE FLASH MCU FAMILY WITH RAM, E3 TMEMULATED EEPROM, CAN 2.0B AND J1850 BLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST9
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST9
Core Size 8/16-Bit
Speed 24MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 77
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Win Source Part Number 1260486-ST92F150CV1TB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST92F150CV1
Introduction Date November 10, 1997
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST92F150CV1TB CAD Model

Description

The ST92F150CV1TB is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide array of applications that require high performance, reliability, and flexibility. This product is part of the ST9 family of microcontrollers, which are well-known for their robust architecture and advanced features.

Key Features

  • Core: The ST92F150CV1TB is built around a high-performance 8/16-bit ST9 core, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 256 KB of Flash memory, which is ideal for storing large applications and for systems that require in-field programmability. Additionally, it offers 12 KB of RAM for efficient data handling and processing.
  • Input/Output: A variety of I/O ports and peripherals are integrated, including CAN interface, PWM channels, and multiple timers, making it highly adaptable for industrial, automotive, and consumer electronics applications.
  • Clock System: The MCU features an advanced clock system that supports multiple oscillator options and a PLL for clock speed multiplication, allowing precise control over system timing and performance.
  • Power Management: With its power-saving modes and features, the ST92F150CV1TB ensures optimal power consumption, extending the life of battery-operated devices.
  • Temperature Range: It operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The MCU is available in a 144-pin TQFP package, which provides a compact footprint while offering ample pinouts for complex applications.

Applications

The versatility of the ST92F150CV1TB makes it an ideal choice for a wide spectrum of applications. It is particularly well-suited for automotive applications, including engine control units and body electronics. In the industrial sector, it can be used for process control, automation, and robotics. Additionally, its features make it suitable for smart home devices, security systems, and other consumer electronics that demand reliable performance and connectivity.

Overall, the ST92F150CV1TB from STMicroelectronics stands out as a robust and versatile MCU option for designers and engineers looking to develop advanced and reliable electronic systems.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess