EN
  • EN
  • DE

STA1052S1

Part No STA1052S1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description DSP/MCU SYSTEM 144-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Applications Automotive
Core Processor ARM7
Program Memory Type ROM (384 kB)
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 066252-STA1052S1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian STA1052S1 CAD Model

Description

Introducing the STA1052S1 from STMicroelectronics

The STA1052S1 is a state-of-the-art product from STMicroelectronics, designed to cater to the demanding needs of modern automotive infotainment systems. As a member of the Sound Terminal family, this chip integrates advanced digital audio processing capabilities with a high-efficiency power amplifier to deliver outstanding sound quality and performance.

Key Features

  • High-Quality Audio: The STA1052S1 is engineered to provide high-fidelity audio with a built-in digital signal processor (DSP) that supports advanced audio algorithms. This ensures a rich and immersive listening experience for in-car entertainment.
  • Power Efficiency: With its integrated power amplifier, the STA1052S1 is capable of driving speakers directly while maintaining high power efficiency. This feature not only saves space by reducing the number of external components required but also helps in reducing power consumption.
  • Flexibility: The product offers a flexible interface that supports multiple audio input formats, making it compatible with a wide range of audio sources. This versatility makes it an ideal choice for various automotive audio applications.
  • Robust Design: Designed with the automotive environment in mind, the STA1052S1 is built to withstand the harsh conditions typically found in vehicles, including temperature extremes and vibrations.

Applications

The STA1052S1 is particularly suited for advanced automotive applications such as:

  • Car radio and multimedia systems
  • Navigation systems with voice prompts
  • Hands-free and Bluetooth communication systems

With its combination of audio quality, power efficiency, and robustness, the STA1052S1 from STMicroelectronics represents a leading-edge solution for automotive manufacturers looking to enhance the in-car audio experience. Whether for casual listening or high-performance audio systems, the STA1052S1 is designed to meet the rigorous demands of the automotive industry and deliver consistent, high-quality audio performance.

For more information on the STA1052S1 and other innovative products from STMicroelectronics, visit the official website or contact your local sales representative.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5304 $69.1824
13+ $9.4606 $122.9878
19+ $9.1649 $174.1331
27+ $8.8692 $239.4684
34+ $8.5736 $291.5024
46+ $7.6877 $353.6342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess