EN
  • EN
  • DE

STA1052Z2

Part No STA1052Z2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description 32-Bit Flash Microcontroller / IC DSP/MCU INFOTAINMENT 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Applications Automotive
Core Processor ARM7
Program Memory Type ROM (384 kB)
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting Chassis Mount
Case / Package STAC177B
Win Source Part Number 066253-STA1052Z2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian STA1052Z2 CAD Model

Description

Introducing the STA1052Z2 from STMicroelectronics

The STA1052Z2 is a state-of-the-art product from STMicroelectronics, designed to cater to the demanding needs of modern automotive infotainment systems. This highly integrated solution is part of ST's Sound Terminal family, which combines audio processing power with a robust digital amplifier to deliver high-quality sound and efficient power management in a single package.

Key Features

  • High-Performance Audio: The STA1052Z2 boasts an advanced digital audio processor that supports a wide range of audio formats, ensuring compatibility with various media types and providing an immersive listening experience.
  • Power Efficiency: With an integrated digital amplifier, the STA1052Z2 is capable of driving speakers directly, reducing the need for external components and thus saving on space and power consumption.
  • Flexibility: The device offers a flexible configuration, with multiple input and output options that allow for easy integration into a variety of automotive infotainment designs.
  • Robust Connectivity: Featuring I2S and TDM interfaces, the STA1052Z2 ensures seamless connection with other digital audio sources and systems within the vehicle.

Applications

The STA1052Z2 is primarily designed for use in automotive applications, such as:

  • Car audio systems
  • Navigation and telematics systems
  • Hands-free and voice recognition systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STA1052Z2 is no exception. Manufactured to meet the rigorous standards of the automotive industry, this product is built to withstand the harsh conditions of the automotive environment, ensuring long-term reliability and performance.

With its combination of audio excellence, power efficiency, and robust design, the STA1052Z2 is the perfect choice for automotive manufacturers looking to enhance the audio experience in their vehicles without compromising on performance or power consumption.

For more information and to view detailed specifications, visit the STMicroelectronics website.

You May Also Be Interested in

Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9583 $53.6247
21+ $4.8889 $102.6669
32+ $4.7361 $151.5552
44+ $4.5834 $201.6696
57+ $4.4306 $252.5442
76+ $3.9722 $301.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess