EN
  • EN
  • DE

ST62E25C

Part No ST62E25C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCUs WITH A/D CONVERTER, TWO TIMERS, OSCILLATOR SAFEGUARD & SAFE RESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260346-ST62E25C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62E25C CAD Model

Description

The ST62E25C is a versatile 8-bit microcontroller from STMicroelectronics, designed for embedded applications that demand low power consumption and high integration. This MCU is part of the ST62xx series, which is well-known for its robust architecture and ease of use, making it an ideal choice for a wide range of applications in consumer, automotive, and industrial markets.

Key Features

  • Core: 8-bit CPU with a high degree of code efficiency, enabling the ST62E25C to perform effectively with less power and faster execution times.
  • Memory: Equipped with 2KB of OTP (One Time Programmable) EPROM, offering a cost-effective solution with the flexibility for code updates and data storage.
  • Clock: Flexible clock control system, with options for an external quartz or ceramic resonator, and an internal RC oscillator, providing a range of frequency choices for different power and precision requirements.
  • I/O Ports: Multiple configurable input/output lines, allowing for easy interfacing with peripheral devices and expansion of the microcontroller's capabilities.
  • Timers: Integrated watchdog and auto-reload timers to ensure reliable operation and manage time-sensitive tasks within the system.
  • Analog Features: Onboard Analog-to-Digital Converter (ADC) with multiplexed inputs, enhancing the MCU's ability to interface with analog sensors and transducers.

Applications

The ST62E25C is suitable for a variety of applications, including but not limited to:

  • Home appliances
  • Automotive systems
  • Personal electronics
  • Industrial controls
  • Power tools

Design Support

STMicroelectronics provides extensive support for the ST62E25C microcontroller, including development tools, software libraries, and application notes. Engineers and developers can access a range of resources to facilitate the design process and accelerate time to market for their products.

Note: Always refer to the official ST62E25C datasheet and user manuals for the most accurate and detailed information regarding the specifications and usage of the microcontroller.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess