EN
  • EN
  • DE

STA8100GA

Part No STA8100GA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description TeseoV Multi frequency GNSS receiver, LFBGA 8X8X1.7 81 PITCH 0.8 BALL, RoHS, Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Operating Supply Voltage 3.3 V
Win Source Part Number 1097041-STA8100GA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA8100GA CAD Model

Description

The STA8100GA is a cutting-edge, highly integrated Global Navigation Satellite System (GNSS) receiver chip designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This advanced product offers an exceptional combination of performance, flexibility, and power efficiency, making it an ideal choice for a wide array of applications, including automotive navigation, telematics, and asset tracking.

Key Features

  • Multiconstellation Support: The STA8100GA is capable of concurrently receiving signals from multiple satellite systems, including GPS, Galileo, BeiDou, QZSS, and GLONASS. This feature ensures higher accuracy and reliability in positioning, even in challenging environments.
  • Advanced Technology: Built on a powerful ARM Cortex-M7 core, this GNSS receiver is designed for optimal performance and can handle complex processing tasks with ease.
  • Low Power Consumption: It is engineered to be energy-efficient, making it suitable for battery-powered devices where power management is critical.
  • Security Features: The STA8100GA includes a set of security features, ensuring secure boot and providing protection against hacking and spoofing attempts, enhancing the safety and privacy of the applications it's used in.
  • Compact Design: The receiver comes in a small form factor, which allows for easy integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the STA8100GA GNSS receiver chip allows it to be employed across various market segments. In the automotive industry, it can be integrated into navigation systems, providing drivers with accurate and reliable location data. For telematics, it can enhance fleet management by offering precise tracking of vehicles. Additionally, in the realm of personal and asset tracking, the STA8100GA ensures that valuable items are monitored effectively, thereby increasing security and peace of mind for users.

Conclusion

The STA8100GA from STMicroelectronics represents a leap forward in GNSS receiver technology. With its support for multiple satellite constellations, robust security features, and power-efficient design, it stands out as a versatile and reliable choice for integrating high-quality positioning capabilities into a wide range of products and services.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5589 $73.6767
5+ $20.1509 $100.7545
8+ $19.5212 $156.1696
11+ $18.8915 $207.8065
14+ $18.2618 $255.6652
19+ $16.3726 $311.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess