EN
  • EN
  • DE

STB10NK60Z-1

Part No STB10NK60Z-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 70nC @ 10V
Max Input Capacitance 1370pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 750 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 037056-STB10NK60Z-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB10NK60Z-1 CAD Model

Description

STB10NK60Z-1 N-Channel MOSFET by STMicroelectronics

The STB10NK60Z-1 is a robust N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high performance in a wide range of applications, making it an ideal choice for designers looking to enhance system efficiency and reliability.

Key Features

  • Voltage and Current: The device can handle a drain-source voltage (V<sub>DS) of up to 600V, with a continuous drain current (I<sub>D) of 10A, ensuring it can manage high power applications with ease.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.85 ohms, the STB10NK60Z-1 ensures minimal power loss during operation, contributing to overall system efficiency.
  • High-Speed Switching: The fast switching characteristics of this MOSFET make it suitable for high-frequency circuits, reducing switching losses and improving performance.
  • Enhanced Durability: Built with STMicroelectronics' MDmesh™ technology, the STB10NK60Z-1 offers enhanced ruggedness and reliability, withstanding harsh operating conditions.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) facilitates reduced switching energy, which is critical for power-sensitive designs.

Applications

The STB10NK60Z-1 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Inverters and Welding Equipment

Package and Quality

Enclosed in a TO-220 package, the STB10NK60Z-1 is designed to offer excellent thermal performance and is easy to integrate into various circuit designs. STMicroelectronics ensures that this product meets rigorous quality standards, providing reliability and performance that engineers can trust.

In summary, the STB10NK60Z-1 by STMicroelectronics stands out with its high voltage capability, efficiency, and switching performance, making it a prime choice for power management and conversion in both industrial and consumer electronics.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2333 $58.3250
605+ $0.1917 $115.9785
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,225+ $0.1559 $346.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess