EN
  • EN
  • DE

STB12NM60N

Part No STB12NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30.5nC @ 10V
Max Input Capacitance 960pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 410 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 010624-STB12NM60N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB12NM60N CAD Model

Description

The STB12NM60N is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ II series, which is renowned for its excellent on-resistance and high switching performance. The STB12NM60N is designed to address a wide range of power applications, making it a versatile choice for designers looking to improve efficiency and thermal performance in their circuits.

Featuring a drain-source voltage (V<sub>DS) of 600V, the STB12NM60N can handle high voltage operations with ease, making it suitable for applications such as switch-mode power supplies, lighting, welding, and high-performance converters. With a continuous drain current (I<sub>D) of 12A, this MOSFET can also support applications requiring a significant amount of current.

The device has a low on-resistance (R<sub>DS(on)) of just 0.28 ohm, which ensures minimal power loss during operation, enhancing the overall efficiency of the application it is used in. The low gate charge (Q<sub>g) and reduced capacitance associated with this MOSFET result in faster switching speeds, further contributing to the efficiency of the system.

The STB12NM60N is available in several package options, including D2PAK, TO-220, and TO-220FP, providing flexibility for various PCB layouts and thermal management requirements. The robust package design ensures reliable operation even under harsh conditions, making it a dependable choice for industrial and commercial applications.

With its excellent RDS(on) area ratio, this MOSFET is optimized for high-density power designs. Additionally, the device features Zener-protected gate, which helps to withstand rigorous voltage spikes and enhances the reliability of the device in the case of abnormal operating conditions.

In summary, the STB12NM60N from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power management systems. Its robust features and flexible packaging options make it an ideal choice for a wide range of high voltage and high current applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5124 $59.7108
41+ $2.8817 $118.1497
63+ $2.7916 $175.8708
86+ $2.7015 $232.3290
111+ $2.6115 $289.8765
149+ $2.3412 $348.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess