EN
  • EN
  • DE

STB12NM60NT4

Part No STB12NM60NT4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194246-STB12NM60NT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB12NM60NT4 CAD Model

Description

STB12NM60NT4 - N-Channel MOSFET by STMicroelectronics

The STB12NM60NT4 is a cutting-edge N-channel 600V Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent energy efficiency and performance in a wide range of applications. The STB12NM60NT4 is a testament to the company's commitment to providing high-quality components for power management and conversion systems.

With a drain-source voltage (Vds) of 600V, the STB12NM60NT4 is well-suited for high-voltage applications that require efficient power handling capabilities. Its maximum continuous drain current (Id) of 11A allows it to handle significant current loads, making it an ideal choice for power supply units, lighting applications, and industrial systems.

The device features a low gate charge (Qg) and low on-resistance (Rds(on)), which contribute to its high efficiency and reduced power losses during operation. These characteristics are particularly important for applications that demand energy-saving solutions and minimal heat generation.

The STB12NM60NT4 is housed in a robust TO-220 package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into various circuit designs. The TO-220 packaging also ensures the MOSFET can handle higher levels of heat, thus enhancing its reliability and longevity in demanding environments.

STMicroelectronics has equipped the STB12NM60NT4 with Zener-protected gate, offering an additional layer of protection against electrostatic discharge (ESD) and other voltage-induced damages. This feature ensures the MOSFET's stability and durability, even under harsh operating conditions.

Overall, the STB12NM60NT4 is a high-performance MOSFET that offers a combination of high voltage capability, energy efficiency, and robustness. It is an excellent choice for designers and engineers looking to improve the power management and efficiency of their electronic designs. With STMicroelectronics' reputation for quality and innovation, this MOSFET stands out as a reliable component for a wide array of power applications.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6787 $58.8592
39+ $3.0180 $117.7020
60+ $2.9245 $175.4700
82+ $2.8298 $232.0436
106+ $2.7350 $289.9100
142+ $2.4521 $348.1982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess