EN
  • EN
  • DE

STB16NK65Z-S

Part No STB16NK65Z-S
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 13A I2SPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 13A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 89nC @ 10V
Max Input Capacitance 2750pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 500 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 066277-STB16NK65Z-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB16NK65Z-S CAD Model

Description

STB16NK65Z-S - N-Channel MOSFET by STMicroelectronics

The STB16NK65Z-S is a high-performance N-channel MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor technology. This power MOSFET is part of the MDmesh™ K5 series, which is well-known for its extremely reduced on-resistance (R<sub>DS(on)) and superior switching performance. The device is particularly suitable for high-efficiency applications that require a low gate charge and low power dissipation.

Constructed with advanced STMicroelectronics' MDmesh K5 technology, the STB16NK65Z-S offers an excellent trade-off between on-state voltage and dynamic performance, resulting in high efficiency in a variety of power conversion applications. This makes it an ideal choice for switched-mode power supplies (SMPS), lighting applications, DC-DC converters, and other power management tasks where energy saving is of utmost importance.

The STB16NK65Z-S boasts a robust maximum continuous drain current (I<sub>D) of 16 A, allowing it to handle significant power without compromise. With a maximum drain-source voltage (V<sub>DSS) of 650 V, it can operate effectively in circuits with high voltage requirements. The device also features a low threshold voltage, ensuring that it can be driven at lower voltages, thus increasing its versatility in various circuit designs.

For thermal management, the STB16NK65Z-S is encapsulated in a surface-mount D2PAK package, which provides excellent power dissipation capabilities. This package design ensures that the MOSFET can maintain its performance even under high-temperature conditions, enhancing reliability and longevity.

Additional features of the STB16NK65Z-S include a 100% avalanche tested design, ensuring ruggedness and reliability in harsh environments. It also has a Zener-protected gate, which provides protection against overvoltage, further contributing to the device's robustness.

With its combination of high voltage capability, low on-resistance, and efficient switching performance, the STB16NK65Z-S from STMicroelectronics is a powerful component for designers looking to optimize their power management systems for both performance and energy efficiency.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess