EN
  • EN
  • DE

STB16PF06LT4

Part No STB16PF06LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.5V @ 100μA
Max Gate Charge 15.5nC @ 4.5V
Max Input Capacitance 630pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102770-STB16PF06LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB16PF06LT4 CAD Model

Description

STB16PF06LT4 Power MOSFET by STMicroelectronics

The STB16PF06LT4 is a high-performance Power MOSFET produced by the globally recognized semiconductor manufacturer, STMicroelectronics. This device is part of STMicroelectronics' STripFET™ series, which is known for its excellent on-state resistance and switching performance. The STB16PF06LT4 is designed to meet the rigorous demands of a wide range of power switching applications.

Key Features

  • Low Threshold Drive: The device operates at a low gate drive voltage, making it suitable for low-power applications and ensuring compatibility with logic-level drive sources.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 60V, the STB16PF06LT4 can handle high voltage applications, offering a wide safety margin for a variety of electronic designs.
  • High Current Rating: The MOSFET has a continuous drain current (I<sub>D) rating of 16A, which allows it to manage significant current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: Featuring an exceptionally low on-state resistance (R<sub>DS(on)), this MOSFET ensures minimal power loss and heat generation, enhancing overall efficiency and reliability.
  • Enhanced Thermal Performance: The device is encapsulated in a D2PAK surface-mount package, which provides excellent thermal dissipation characteristics for better performance at high temperatures.

Applications

The STB16PF06LT4 is versatile and is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • LED Lighting Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB16PF06LT4 is manufactured with stringent quality control processes, ensuring reliable performance and longevity in the field. It is RoHS compliant and designed to meet the environmental standards of today's electronic industry.

Whether you are designing a new power supply or looking to improve the efficiency of an existing system, the STB16PF06LT4 from STMicroelectronics offers the performance, efficiency, and reliability required for state-of-the-art electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess