EN
  • EN
  • DE

STB200NF04L

Part No STB200NF04L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 120A (Tc) 300W (Tc) Surface Mount D2PAK
Manufacturer STMicroelectronics
Series STripFET™ II
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STB200N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-6549-6, STB200NF04L-ND, 497-6549-1, 497-6549-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897890-STB200NF04L
Ultra Librarian 3D Model Ultra Librarian STB200NF04L CAD Model

Description

The STB200NF04L is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This device is a part of the STripFET™ II family, which is renowned for providing excellent on-state resistance (R<sub>DS(on)) and superior switching performance. It is housed in a D2PAK package, which is known for its ability to handle high current due to its low package resistance and inductance.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it compatible with modern microcontrollers and logic-level devices.
  • High Current Capability: With a continuous current rating of 120A, the STB200NF04L is suitable for high-current applications.
  • Low On-Resistance: An R<sub>DS(on) of just 0.0035 ohm minimizes power losses and improves efficiency in power conversion applications.
  • High Switching Speed: Fast switching characteristics make it ideal for high-frequency power converters and motor control circuits.
  • 100% Avalanche Tested: Guarantees robust performance and reliability in applications where the device may experience high-energy pulses.

Applications

The STB200NF04L is versatile and can be used in various applications, including:

  • High-efficiency DC/DC converters
  • Motor control circuits for automotive applications
  • Power management solutions
  • Switch-mode power supplies (SMPS)
  • Load switches and battery-powered circuits

Product Summary

The STB200NF04L MOSFET combines low conduction losses with high switching speeds, making it an excellent choice for power efficiency. Its robust design ensures reliable operation even under harsh conditions, which is essential for automotive and industrial applications. With its exceptional performance and versatility, the STB200NF04L is an ideal solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0189 $60.3780
47+ $2.4770 $116.4190
73+ $2.3996 $175.1708
100+ $2.3222 $232.2200
129+ $2.2449 $289.5921
173+ $2.0126 $348.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess