EN
  • EN
  • DE

STB21N90K5

Part No STB21N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 18.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 18.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 43nC @ 10V
Max Input Capacitance 1645pF @ 100V
Maximum Gate-Source Voltage ±30V
FET Feature Current Sensing
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 299 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 042908-STB21N90K5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB21N90K5 CAD Model

Description

STB21N90K5 - N-Channel 900V - 0.19 ohm - 21A MDmesh™ K5 Power MOSFET

The STB21N90K5 is a high-performance N-channel Power MOSFET from STMicroelectronics, which is part of their MDmesh™ K5 series. This device is designed to meet the stringent requirements of power conversion and switching applications. It is particularly well-suited for high-efficiency solutions in a wide range of applications, including switch-mode power supplies, lighting, welding, and high-frequency converters.

With a drain-source voltage (V<sub>DS) of 900V, the STB21N90K5 provides a robust solution for circuits that experience high voltage stress. The MOSFET's low on-resistance (R<sub>DS(on)) of 0.19 ohm minimizes conduction losses, thus enhancing overall system efficiency. Additionally, the device can handle a continuous drain current (I<sub>D) of 21A, making it capable of powering a wide range of high-current applications.

The MDmesh™ K5 technology utilized in the STB21N90K5 is known for its excellent switching performance. This technology combines a vertical structure with a new proprietary strip layout to yield one of the industry's lowest on-resistance and gate charge, which are critical parameters for reducing switching losses in power electronic devices.

Other notable features of the STB21N90K5 include its 100% avalanche tested design, which ensures reliability in harsh conditions, and its Zener-protected gate, which provides enhanced protection against overvoltage. The device is also designed to be compatible with high switching frequency operations, which allows for smaller and more efficient power supply designs.

The STB21N90K5 comes in a D2PAK package, which is suitable for compact layouts and ensures good heat dissipation. Its lead-free, halogen-free design is in compliance with environmental regulations, making it a sustainable choice for eco-friendly applications.

Whether you're designing an energy-saving power supply or a robust industrial system, the STB21N90K5 from STMicroelectronics offers the performance, efficiency, and reliability required to meet the demands of today's power electronic circuits.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7406 $51.6654
22+ $4.7102 $103.6244
33+ $4.5630 $150.5790
46+ $4.4158 $203.1268
59+ $4.2686 $251.8474
79+ $3.8271 $302.3409
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,939 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess