EN
  • EN
  • DE

STB22NS25ZT4

Part No STB22NS25ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 22A D2PAK  /  N-Channel 250 V 22A (Tc) 135W (Tc) Surface Mount D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MESH OVERLAY™
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 250 V
Current - Continuous Drain (Id) @ 25°C 22A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 11A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 151 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2400 pF @ 25 V
Power Dissipation (Max) 135W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB22N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,000
Win Source Part Number 1020699-STB22NS25ZT4
Ultra Librarian 3D Model Ultra Librarian STB22NS25ZT4 CAD Model

Description

The STB22NS25ZT4 is a cutting-edge N-channel 250V - 0.065Ω - 22A - D2PAK STripFET™ II Power MOSFET designed and manufactured by STMicroelectronics. This device is engineered to deliver high performance and efficiency, making it an ideal choice for a wide range of power applications.

Key Features

  • Low Threshold Drive: The device operates at a low gate drive threshold, making it compatible with a variety of logic-level drive circuits and reducing the power needed to switch the device on and off.
  • High Current Capability: With a continuous current rating of 22A, the STB22NS25ZT4 is capable of handling high current loads, making it suitable for demanding applications.
  • Low On-Resistance: The on-resistance of just 0.065Ω minimizes conduction losses, enhancing overall efficiency and performance in your circuit.
  • High Voltage Rating: With a drain-source voltage rating of 250V, this MOSFET can be used in high voltage applications, providing a versatile solution for power management challenges.
  • Enhanced Durability: Built with STMicroelectronics' STripFET™ II technology, the STB22NS25ZT4 offers enhanced ruggedness and reliability, ensuring a longer operational lifespan.

Applications

The STB22NS25ZT4 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current DC/DC Converters
  • Motor Control Applications
  • Power Management Functions
  • Automotive and Industrial Systems

Package Details

The device is available in a D2PAK package, which is known for its compact size and excellent thermal performance. The surface-mount package allows for efficient heat dissipation and space-saving PCB design, making it an excellent choice for compact and thermally demanding applications.

Quality and Reliability

STMicroelectronics is committed to providing high-quality and reliable components. The STB22NS25ZT4 is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess