EN
  • EN
  • DE

STB30N80K5

Part No STB30N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 800V 24A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 24A (Tc) 250W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-STB30N80K5DKR, 497-STB30N80K5TR, STB30N80K5-ND, 497-STB30N80K5CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897894-STB30N80K5
Ultra Librarian 3D Model Ultra Librarian STB30N80K5 CAD Model

Description

The STB30N80K5 is a high-performance N-channel power MOSFET, part of the MDmesh™ K5 series from STMicroelectronics. This device is designed to meet the stringent requirements of high efficiency and reliability for power conversion applications. With an impressive 800 V breakdown voltage, the STB30N80K5 is particularly suitable for high voltage applications that require a robust and efficient power handling capability.

The MDmesh™ K5 technology used in this MOSFET incorporates a proprietary vertical structure, which optimizes the device's on-resistance and dynamic performance. The result is a MOSFET with an extremely low on-resistance of just 0.095 Ω, providing excellent conduction properties. This low on-resistance, combined with a high current rating of 23 A, makes the STB30N80K5 ideal for a wide range of power applications, including switch-mode power supplies (SMPS), lighting applications, welding equipment, and solar inverters.

The STB30N80K5 is housed in a robust D2PAK package, which offers a compact footprint while still ensuring good thermal performance and ease of mounting on a printed circuit board (PCB). This package is designed to handle high thermal and electrical loads, making it a reliable choice for demanding environments.

Additional features of the STB30N80K5 include a fast recovery diode, which is crucial for high-speed switching applications. The device also boasts a low gate charge and low intrinsic capacitances, which further enhance its switching performance. These characteristics enable designers to achieve higher efficiency in their power conversion circuits, with reduced switching losses.

In summary, the STB30N80K5 from STMicroelectronics is a powerful and efficient solution for high voltage power conversion applications. Its low on-resistance, high current capability, and advanced MDmesh™ K5 technology make it a top choice for engineers looking to improve the performance and reliability of their designs.

For detailed specifications and application support, STMicroelectronics provides extensive documentation and design resources to assist developers in integrating the STB30N80K5 into their projects.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2432 $57.9456
20+ $5.9432 $118.8640
31+ $5.7574 $178.4794
42+ $5.5717 $234.0114
54+ $5.3860 $290.8440
72+ $4.8288 $347.6736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess