The STB30NF10 is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in power switching applications. This power MOSFET is part of STMicroelectronics' STripFET™ II series, which is known for its low on-resistance and high switching speed. The STB30NF10 is particularly suitable for high-efficiency converters and motor control applications.
Key Features
- Voltage Rating: The STB30NF10 operates at a drain-source voltage (V<sub>DS) of 100V, making it suitable for high-voltage applications.
- Current Capacity: It can handle continuous drain current (I<sub>D) up to 30A, providing robust power handling capability.
- Low R<sub>DS(on): With a low on-state resistance of typically 0.04Ω, this MOSFET ensures high efficiency and reduced heat dissipation during operation.
- Fast Switching: The device features fast switching speed, which is beneficial for reducing switching losses in power conversion systems.
- Avalanche Ruggedness: It is designed to withstand rugged operating conditions and is rated for avalanche duty cycle, ensuring reliability under stress.
Applications
The STB30NF10 is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-to-AC Inverters for solar energy systems
- DC-to-DC Converters
- Motor Drives and Controllers
- Power Management Functions
Package and Quality
The STB30NF10 is offered in a TO-220 package, which is widely used for power devices due to its good thermal and electrical characteristics. This package is suitable for through-hole mounting, which simplifies the PCB design process and enhances mechanical robustness. STMicroelectronics ensures high-quality standards, and the STB30NF10 is no exception, adhering to stringent quality control measures for reliable and consistent performance.
With its combination of high-voltage capability, efficient power handling, and fast switching speeds, the STB30NF10 from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion and motor control systems.