Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 72nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 3320pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 150W (Tc)
Rds On (Maximum) @ Id, Vgs 119 mOhm @ 12A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260640-STB32N65M5
Manufacturer Homepage www.st.com
Family Name STB32N65M5
Introduction Date January 16, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB32N65M5 CAD Model

Description

STB32N65M5 - N-channel 650 V, 0.029 Ohm typ., 31 A MDmesh™ V Power MOSFET in D2PAK package

The STB32N65M5 from STMicroelectronics is a state-of-the-art N-channel Power MOSFET designed with the innovative MDmesh™ V technology, which is optimized for a wide range of high voltage applications. This Power MOSFET is housed in a robust and reliable D2PAK surface mount package, providing an excellent combination of low on-resistance and high switching performance.

With a drain-source voltage of 650 V, the STB32N65M5 ensures high voltage endurance, making it a perfect choice for applications that require efficient power conversion and management. The device features an extremely low typical on-resistance of just 0.029 Ohm, which results in reduced conduction losses and improves overall system efficiency.

Boasting a maximum continuous drain current of 31 A at 25°C, this Power MOSFET can handle significant power without compromising on performance. The MDmesh™ V technology also enables fast switching speeds, which further enhances the efficiency of power supplies, lighting applications, solar inverters, welding equipment, and other high-performance systems.

The STB32N65M5 is designed with Zener-protected gate, which provides an added layer of reliability against static discharge and other voltage spikes. This Power MOSFET is also characterized by its low gate charge and low capacitances, which contribute to its excellent dynamic performance.

Engineered to minimize on-state resistance while maintaining superior switching performance and ruggedness, the STB32N65M5 is ideally suited for high-efficiency solutions in power management applications. Its D2PAK package ensures good heat dissipation and easy integration into a variety of circuit designs.

Whether used in power factor correction circuits, LED lighting solutions, or high-performance computing power supplies, the STB32N65M5 from STMicroelectronics provides designers with a powerful and efficient component that meets the demands of modern high voltage applications.

You May Also Be Interested in

Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to €2.1628
ECAD model for IPD90N03S4L03ATMA1
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.0699
ECAD model for YJL2305BQ
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention