Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 83nC @ 10V
Max Input Capacitance 3750pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 98 mOhm @ 13.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1005219-STB35N65M5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB35N65M5 CAD Model

Description

The STB35N65M5 from STMicroelectronics is a high-performance N-channel 650 V, 0.029 Ohm typ., 31 A MDmesh™ M5 Power MOSFET, housed in the robust and versatile D2PAK package. This state-of-the-art device is part of STMicroelectronics' MDmesh™ M5 series, which is renowned for its excellent energy efficiency and high power density, making it an ideal choice for a wide range of high-voltage applications.

Key Features

  • Advanced Technology: Built on the innovative MDmesh™ M5 technology, the STB35N65M5 offers extremely low on-resistance (R<sub>DS(on)) combined with a high threshold voltage, which translates into reduced conduction losses and improved switching performance.
  • High Voltage Capability: With a breakdown voltage of 650V, this MOSFET can comfortably handle high voltage applications, ensuring reliability and robustness in demanding situations.
  • High Current Rating: The device is capable of sustaining a continuous current of 31 A, making it suitable for high current applications.
  • Thermal Efficiency: The STB35N65M5 is designed with an optimal trade-off between on-resistance and gate charge, leading to a low figure of merit (FOM) and outstanding thermal performance.
  • Reduced Switching Losses: The MOSFET's fast recovery diode and low gate charge minimize switching losses, which is crucial for efficiency in power conversion applications.
  • Package: Enclosed in a D2PAK package, the STB35N65M5 offers a compact footprint with good thermal contact to the PCB, ensuring efficient heat dissipation.

Applications

The STB35N65M5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency Converters
  • Welding Equipment
  • Solar Inverters
  • UPS Systems
  • Motor Drives

With its combination of high voltage capability, low on-resistance, and high current handling, the STB35N65M5 is a powerful component for engineers looking to design energy-efficient and compact power solutions. Whether it's for industrial, consumer, or automotive applications, this MOSFET from STMicroelectronics delivers performance that can help push the boundaries of power management and conversion technologies.

You May Also Be Interested in

NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6635 $68.9715
21+ $6.2879 $132.0459
32+ $6.0915 $194.9280
44+ $5.8949 $259.3756
57+ $5.6984 $324.8088
76+ $5.1090 $388.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention