EN
  • EN
  • DE

STB40NE03

Part No STB40NE03
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194256-STB40NE03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB40NE03 CAD Model

Description

STB40NE03 - STMicroelectronics N-Channel MOSFET

The STB40NE03 from STMicroelectronics is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability in a wide array of power management applications. This robust semiconductor device is optimized for fast switching performance, making it an ideal choice for advanced power electronics systems.

Key Features

  • Low On-Resistance: The STB40NE03 boasts a low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Current Capability: With a maximum continuous drain current (I<sub>D) rating, this MOSFET can handle significant current levels, making it suitable for high-power applications.
  • High Switching Speed: The device is engineered for high-speed switching, which is critical for reducing switching losses and improving performance in applications such as DC-DC converters, motor drives, and power inverters.
  • Enhanced Thermal Performance: The STB40NE03 is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.

Applications

The versatility of the STB40NE03 allows it to be used in a diverse set of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability. The STB40NE03 is no exception, with stringent testing and quality control measures in place to ensure that each MOSFET meets the high standards expected by industry professionals. Whether for consumer electronics, industrial systems, or automotive applications, this MOSFET is designed to perform consistently over a wide range of operating conditions.

Conclusion

For designers and engineers looking for a reliable N-Channel MOSFET that combines low on-resistance, high current handling, and fast switching speeds, the STB40NE03 from STMicroelectronics presents an excellent solution. Its robust design and thermal efficiency make it a go-to component for power management tasks that demand high performance and durability.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess