EN
  • EN
  • DE

STB55NE06LT4

Part No STB55NE06LT4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194265-STB55NE06LT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB55NE06LT4 CAD Model

Description

The STB55NE06LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications requiring high-speed switching and power management.

Key Features:

  • Low Threshold Drive: The device is characterized by a low gate threshold voltage, making it suitable for low voltage applications and ensuring it can be driven by logic-level voltages.
  • High Current Capability: With a continuous drain current of 55A, the STB55NE06LT4 can handle high current loads, making it ideal for demanding power applications.
  • Low On-Resistance: The MOSFET features an extremely low on-state resistance (R<sub>DS(on)) of just 0.014Ω, which contributes to its high efficiency by minimizing conduction losses.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications where the device may be subjected to high-energy pulses.
  • High Switching Speed: The fast switching capabilities of the STB55NE06LT4 reduce switching losses and make it suitable for high-frequency power switching applications.

Applications:

The versatility of the STB55NE06LT4 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Environment
  • Power Management Functions

Package and Quality:

The STB55NE06LT4 is offered in a D2PAK package, which is known for its durability and thermal performance. The package is designed to handle high heat dissipation, ensuring the device operates reliably even under strenuous conditions. STMicroelectronics is committed to delivering high-quality products, and the STB55NE06LT4 is no exception, meeting stringent quality and performance standards.

Conclusion:

For designers and engineers looking for a robust and efficient solution for their power management and switching needs, the STB55NE06LT4 Power MOSFET from STMicroelectronics provides an ideal blend of performance, reliability, and versatility. Its advanced features and proven durability make it a go-to component for a wide range of electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess