EN
  • EN
  • DE

STB55NF06L

Part No STB55NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 60V - 0.014ohm - 55A TO-220/FP/D2PAK/I2PAK STripFET™II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260662-STB55NF06L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB55NF06L CAD Model

Description

STB55NF06L - N-Channel 60V - 55A - D2PAK STripFET II Power MOSFET

The STB55NF06L is a robust N-channel enhancement-mode Power MOSFET presented by STMicroelectronics, a leader in the semiconductor industry. This device is part of the STripFET II family and is encapsulated in a D2PAK package, known for its high power density and efficiency. It is designed to target a wide range of applications, including high-efficiency power management tasks, switch-mode power supplies (SMPS), motor control, automotive applications, and other power-intensive functions.

With a maximum drain-source voltage (V<sub>DS) of 60V, the STB55NF06L can comfortably handle high-voltage operations. It boasts a continuous drain current (I<sub>D) of 55A at 25°C, which ensures that it can support high-current applications with ease. The device's low threshold voltage (V<sub>GS(th)) enhances its ability to operate at lower gate voltages, thereby increasing its versatility in various circuit designs.

The STB55NF06L features an extremely low on-resistance (R<sub>DS(on)), which stands at just 0.014Ω. This characteristic minimizes conduction losses and improves overall efficiency, making it an ideal choice for power-sensitive designs. Its fast switching capabilities are attributed to the low gate charge (Q<sub>g), which reduces switching losses and enhances performance in high-frequency circuits.

Thermal management is a critical aspect of power devices, and the STB55NF06L addresses this with its excellent thermal performance. The device's maximum junction temperature (T<sub>J) of 175°C provides a generous margin for thermal operation, ensuring reliability even under high temperature stress. Additionally, the D2PAK package aids in effective heat dissipation, further securing the device's performance and longevity.

In summary, the STB55NF06L from STMicroelectronics is a high-performance Power MOSFET that combines high current capability, low on-resistance, fast switching, and efficient thermal properties. It is a compelling choice for designers seeking a reliable and efficient power management solution for their demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess