STB60NE06L-16 - Power MOSFET by STMicroelectronics
The STB60NE06L-16 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the stringent requirements of power switching applications, offering both low on-resistance and high switching speeds. It is a preferred choice for a wide range of applications, including power supplies, motor control, and automotive systems.
Main Features
- High Current Capability: The STB60NE06L-16 is capable of handling continuous currents up to 60A, making it suitable for high-power applications.
- Low On-Resistance: With an on-resistance of just 0.016 ohms, this MOSFET ensures efficient power conversion, leading to lower losses and improved overall performance.
- High Switching Speed: The fast switching characteristics of this MOSFET make it ideal for applications that require rapid power modulation.
- 100% Avalanche Tested: This product is guaranteed to withstand stress in applications prone to high-energy pulses.
- Exceptional Thermal Performance: The STB60NE06L-16 has an excellent ability to dissipate heat, thanks to its robust package design.
Applications
The versatility of the STB60NE06L-16 allows it to be used in various applications, such as:
- Switch Mode Power Supplies (SMPS)
- DC-DC converters
- Motor Drivers
- Automotive applications
- Power Management Solutions
Quality and Reliability
STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB60NE06L-16 is no exception, and it is manufactured in state-of-the-art facilities, ensuring consistent performance and longevity.
Environmental Compliance
This MOSFET is compliant with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of its products.
With its combination of power efficiency, high-speed operation, and robustness, the STB60NE06L-16 from STMicroelectronics stands out as a superior choice for designers looking to optimize their power management solutions.