EN
  • EN
  • DE

STB70NF03L-1

Part No STB70NF03L-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series STripFET™ II
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 9.5mOhm @ 35A, 10V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 30 nC @ 5 V
Vgs (Max) ±18V
Input Capacitance (Ciss) (Max) @ Vds 1440 pF @ 25 V
Power Dissipation (Max) 100W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAK (TO-262)
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Base Product Number STB70N
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278008-STB70NF03L-1
Ultra Librarian 3D Model Ultra Librarian STB70NF03L-1 CAD Model

Description

STB70NF03L-1 MOSFET by STMicroelectronics

The STB70NF03L-1 is a high-performance N-channel MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver efficient power conversion in various applications, making it a popular choice among engineers and professionals in the electronics industry.

Key Features:

  • Low On-Resistance: The STB70NF03L-1 boasts an exceptionally low on-resistance (R<sub>DS(on)) which ensures minimal power loss and improved efficiency during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 70A, this MOSFET can handle high current applications, making it suitable for power-intensive tasks.
  • 100% Avalanche Tested: The device is guaranteed to withstand rigorous stress in real-world scenarios, thanks to its thorough avalanche testing during the manufacturing process.
  • Low Gate Charge: A reduced gate charge (Q<sub>g) allows for faster switching speeds, which is crucial for high-frequency power switching applications.
  • Improved dv/dt Capability: The STB70NF03L-1 can manage rapid voltage changes, ensuring stable performance under varying electrical conditions.

Applications:

The versatility of the STB70NF03L-1 MOSFET enables it to be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • Power Management Functions

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the STB70NF03L-1 is no exception. Each MOSFET is manufactured using state-of-the-art technology and is subjected to rigorous testing to ensure reliability and performance in the field.

Package and Environmental Compliance:

The STB70NF03L-1 comes in a TO-220 package, which is widely used and easily integrated into various circuit designs. Additionally, it complies with RoHS and other environmental standards, reflecting STMicroelectronics' dedication to environmental sustainability.

In summary, the STB70NF03L-1 from STMicroelectronics is a robust and reliable component that offers excellent performance for power switching applications. Its low on-resistance, high current capacity, and fast switching capabilities make it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1039 $58.9741
46+ $2.5468 $117.1528
71+ $2.4672 $175.1712
97+ $2.3876 $231.5972
126+ $2.3081 $290.8206
168+ $2.0693 $347.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess