EN
  • EN
  • DE

STB7NC70Z

Part No STB7NC70Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N-CHANNEL 700V - 1.1ohm - 6A TO-220/FP/D2PAK/I2PAK Zener-Protected PowerMESHIII MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194283-STB7NC70Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB7NC70Z CAD Model

Description

Introducing the STB7NC70Z N-Channel MOSFET by STMicroelectronics

The STB7NC70Z is a state-of-the-art N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance MOSFET is part of ST's MDmesh™ series and is specifically engineered to achieve extremely low on-state resistance (R<sub>DS(on)) combined with a high switching speed, making it an ideal choice for a wide array of power applications.

Key Features

  • High Voltage Capability: The STB7NC70Z is designed to handle high voltages, with a drain-source voltage (V<sub>DS) of up to 700V, which is suitable for high voltage power conversion systems.
  • Low On-Resistance: With an R<sub>DS(on) of only 1.25 Ω, this MOSFET offers reduced conduction losses, enhancing overall efficiency in power circuits.
  • High Current Capacity: A continuous drain current (I<sub>D) of 7A ensures that the device can handle significant power levels, suitable for demanding applications.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal energy loss during power conversion processes and improve performance in high-frequency circuits.
  • 100% Avalanche Tested: Guaranteeing reliability, each unit is rigorously tested for avalanche breakdown resistance, a critical factor for safe operation under extreme conditions.

Applications

The versatility of the STB7NC70Z makes it a prime component in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Lighting systems, especially those requiring high-voltage LED drivers
  • Power factor correction circuits

Package Information

The STB7NC70Z comes in a TO-220 package, known for its robustness and excellent thermal performance, making it suitable for high-power applications where heat dissipation is a critical factor.

Conclusion

With its combination of high voltage capacity, low on-resistance, high current handling, and fast switching speeds, the STB7NC70Z from STMicroelectronics is a powerhouse MOSFET that meets the needs of modern high-efficiency power systems. Whether it's for industrial drives, power management, or renewable energy inverters, this component offers a reliable and efficient solution for your power circuitry challenges.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess