EN
  • EN
  • DE

STB80NE06-10

Part No STB80NE06-10
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL ENHANCEMENT MODE  SINGLE FEATURE SIZE  POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194286-STB80NE06-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NE06-10 CAD Model

Description

STB80NE06-10 - N-Channel 60V - 0.0085 ohm - 80A D²PAK STripFET™ II Power MOSFET

The STB80NE06-10 is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STripFET™ II series, which is renowned for its low on-state resistance and high switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Exceptional R<sub>DS(on): With an on-state resistance of just 0.0085 ohms, the STB80NE06-10 provides efficient power handling and reduced losses during operation.
  • High Current Capability: This MOSFET can handle continuous currents up to 80A, making it suitable for high-power applications.
  • 60V Drain-Source Voltage (V<sub>DS): The device is designed to withstand a maximum voltage of 60V between the drain and source terminals, providing a good margin for typical 48V systems.
  • Low Gate Charge (Q<sub>g): The low gate charge ensures fast switching performance, which is crucial for reducing switching losses in power conversion systems.
  • D²PAK Package: The device comes in a D²PAK surface-mount package, known for its robust design and excellent thermal performance, making it suitable for compact designs with limited space.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand the stress of high-current pulses, ensuring reliability and longevity in harsh conditions.

Applications

The STB80NE06-10 MOSFET is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • High-efficiency power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB80NE06-10 is no exception, and its robust design ensures stable performance even in the most demanding conditions. Whether you're designing for industrial, automotive, or consumer electronics, this MOSFET is engineered to provide a reliable and efficient solution for your power management needs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess