EN
  • EN
  • DE

STB9NK90Z

Part No STB9NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 8A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2115pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102817-STB9NK90Z
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STB9NK90Z CAD Model

Description

The STB9NK90Z from STMicroelectronics is a high-performance N-channel Zener-protected Power MOSFET designed using the company's advanced SuperMESH™ technology. This technology combines the benefits of reduced on-resistance, high switching speed, and ruggedized device design to provide the electronic market with a highly efficient, reliable, and energy-saving semiconductor component.

Key Features

  • Extreme dv/dt Capability: The STB9NK90Z is engineered to withstand extreme voltage changes, ensuring reliability and stability in applications where voltage spikes are common.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche performance, ensuring it can handle sudden energy discharges without failure.
  • Gate Charge Minimized: The reduced gate charge of this MOSFET allows for faster switching speeds, which is critical for high-efficiency power supplies and converters.
  • Zener-Protected: The built-in Zener diodes provide protection against overvoltage, enhancing the overall durability of the MOSFET.

Applications

The STB9NK90Z is ideal for a wide range of high-voltage applications, including:

  • Switching power supplies
  • Motor control
  • Power factor correction circuits
  • Electronic ballasts for lighting
  • High-performance converters

Product Specifications

The device boasts impressive specifications that make it suitable for demanding power applications:

  • Drain-source Voltage (V<sub>DS): 900V
  • Continuous Drain Current (I<sub>D): 8A
  • Static Drain-source On Resistance (R<sub>DS(on)): 1.7 Ohm
  • Package: Available in TO-220, TO-220FP, and D2PAK packages for design flexibility

This MOSFET is a testament to STMicroelectronics' commitment to providing advanced semiconductor solutions that meet the needs of modern electronic systems. With its combination of high voltage capability, fast switching, and robust protection features, the STB9NK90Z is an excellent choice for designers looking to enhance system performance while maintaining energy efficiency and reliability.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3660 $56.1960
14+ $7.6849 $107.5886
21+ $7.4448 $156.3408
28+ $7.2046 $201.7288
36+ $6.9645 $250.7220
49+ $6.2440 $305.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess