EN
  • EN
  • DE

STBV42-AP

Part No STBV42-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 250mA, 750mA
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 10 @ 400mA, 5V
Maximum Power Dissipation 1W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 031099-STBV42-AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBV42-AP CAD Model

Description

The STBV42-AP from STMicroelectronics is a robust and reliable voltage regulator, designed to deliver consistent performance for a wide range of electronic applications. This versatile component ensures stable voltage control, making it an essential part of power management solutions in various devices.

Key Features

  • High Precision: The STBV42-AP offers high precision voltage regulation, which is critical for sensitive electronic circuits that require a stable power supply to operate correctly.
  • Low Dropout: Its low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Wide Operating Range: With an operating voltage range that accommodates various applications, the STBV42-AP is versatile and can be integrated into multiple designs without the need for significant modifications.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against potential damage caused by overheating and ensuring long-term reliability.
  • Short Circuit Protection: The STBV42-AP is also equipped with short circuit protection, which helps to prevent damage to the regulator and the connected circuit in the event of a fault.

Applications

The STBV42-AP is suitable for a broad spectrum of applications, ranging from consumer electronics to industrial systems. Its reliability and efficiency make it ideal for:

  • Power supplies for personal computers and peripherals
  • Home appliances and smart home devices
  • Automotive electronics and infotainment systems
  • Telecommunications equipment
  • Portable battery-powered devices

Technical Specifications

STMicroelectronics has engineered the STBV42-AP to meet stringent technical specifications, ensuring optimal performance in a variety of conditions. Some of the key specifications include:

  • Adjustable output voltage for flexible design integration
  • High efficiency, which translates to energy savings and reduced heat generation
  • Compact package design, allowing for integration into space-constrained applications

For detailed technical documentation, application notes, and support, visit the STMicroelectronics website or contact their customer service team. The STBV42-AP is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess