EN
  • EN
  • DE

STD100NH02LT4

Part No STD100NH02LT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 60A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1.8V @ 250μA
Max Gate Charge 84nC @ 10V
Max Input Capacitance 3940pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 4.8 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031105-STD100NH02LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD100NH02LT4 CAD Model

Description

Product Overview: STD100NH02LT4 - STMicroelectronics

The STD100NH02LT4 is a high-performance N-channel Power MOSFET manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust MOSFET is designed to deliver efficient power management and switching with low on-state resistance, making it an ideal choice for a wide range of applications, including power supplies, motor controls, automotive systems, and more.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with low-voltage logic-level devices and microcontrollers, which simplifies the design of control circuits.
  • High Current Capability: With a continuous drain current (ID) rating of up to 80A, the STD100NH02LT4 can handle high current loads, which is essential for applications requiring robust power handling.
  • Low On-Resistance (RDS(on)): The MOSFET features an extremely low on-state resistance, typically around 3.3 mΩ, which results in reduced power losses and improved efficiency in operation.
  • 100% Avalanche Tested: Each device is guaranteed to withstand rugged operating conditions and is tested for avalanche energy capability, ensuring reliability and longevity.

Applications

The versatility of the STD100NH02LT4 MOSFET makes it suitable for a broad range of applications. It is commonly used in:

  • DC-DC Converters
  • High-Efficiency Switching Regulators
  • Power Management Solutions
  • Motor Drives and Controllers
  • Automotive Applications
  • Load Switches

Package and Quality

The STD100NH02LT4 is housed in a DPAK (TO-252) package, which is known for its compact footprint and excellent thermal performance. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and quality control procedures in place. The device is RoHS compliant, adhering to environmental standards regarding hazardous substances.

With its combination of efficiency, reliability, and versatility, the STD100NH02LT4 from STMicroelectronics stands out as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess