Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 1031979-STD10PF06-1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian STD10PF06-1 CAD Model

Description

The STD10PF06-1 from STMicroelectronics is a robust and efficient P-channel MOSFET designed to deliver high performance for a wide range of applications. This device is part of the STripFET™ series, which is well-known for its low on-resistance and low gate charge, making it an ideal choice for power management tasks.

Key Features

  • Low Threshold Drive: The device can be driven at a low gate threshold voltage, making it compatible with a variety of control circuits and allowing for simpler drive circuitry.
  • High Current Capability: With a continuous drain current of up to 10A, the STD10PF06-1 can handle significant power, suitable for high-load applications.
  • Low On-Resistance: A low RDS(on) value translates into reduced conduction losses and improved overall efficiency, which is critical for power-sensitive designs.
  • Enhanced Power Dissipation: Its ability to dissipate heat effectively allows for stable operation even under high power conditions.
  • 100% Avalanche Tested: This ensures that the device can withstand harsh conditions, providing reliability and durability in applications where overvoltage conditions may occur.

Applications

The versatility of the STD10PF06-1 makes it suitable for a range of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Battery management
  • Load switch applications

Technical Specifications

  • Voltage - Drain to Source (Vdss): 60V
  • Current - Continuous Drain (Id) @ 25°C: 10A
  • RDS On (Max) @ Id, Vgs: 180 mOhm @ 5A, 10V
  • Gate Charge (Qg) @ Vgs: 13nC @ 10V
  • Input Capacitance (Ciss) @ Vds: 520pF @ 25V
  • Operating Temperature: -55°C to 150°C

With its strong performance characteristics and reliability, the STD10PF06-1 is an excellent choice for designers looking to improve efficiency and thermal management in their power circuit designs.

You May Also Be Interested in

Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
NEC
Need more? Email Us
ECAD model for UPA652TT-E1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2213 $66.6390
75+ $1.8227 $136.7025
110+ $1.7657 $194.2270
155+ $1.7088 $264.8640
200+ $1.6519 $330.3800
265+ $1.4809 $392.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention