Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M6
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 6.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 600mOhm @ 3.2A, 10V
Vgs(th) (Max) @ Id 4.75V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 8.8 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 338 pF @ 100 V
Power Dissipation (Max) 60W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D-PAK (TO-252)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD10
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-STD10N60M6TR
Standard Package 2,500
Win Source Part Number 966945-STD10N60M6
Ultra Librarian 3D Model Ultra Librarian STD10N60M6 CAD Model

Description

The STD10N60M6 from STMicroelectronics is a high-performance, N-channel, SuperMESH™ 6 Power MOSFET that is designed to meet a wide range of applications. This MOSFET utilizes the latest advancements in technology to offer superior switching performance, high efficiency, and reliability. It is particularly suitable for applications that require efficient power management and high power density.

This device operates at a standard threshold voltage, with a 600V drain-source breakdown voltage, which makes it ideal for high voltage applications. The STD10N60M6 boasts an extremely low on-resistance of typically 0.68Ω, which results in reduced conduction losses, thereby improving overall system efficiency. Its maximum continuous drain current is rated at 10A, allowing it to handle significant power without overheating.

The STD10N60M6 comes in a surface-mount DPAK (TO-252) package, which is widely used in the industry and known for its compact size and ease of integration into various circuit designs. This package also provides excellent thermal performance, ensuring the device operates within its specified temperature range, even under high load conditions.

This MOSFET is designed with STMicroelectronics' proprietary SuperMESH™ 6 technology, which combines the benefits of reduced gate charge, low capacitance, and optimized body diode characteristics. This leads to a product that not only switches faster but also exhibits lower switching losses. As a result, designers can achieve higher efficiency in switching power supplies, lighting applications, DC-DC converters, and other power-related applications.

The STD10N60M6 is also characterized by its robustness and reliability, with features like 100% avalanche tested and zener-protected gate, which safeguards the device against voltage spikes and surges. It is compliant with the stringent industrial standards, ensuring a high level of performance and safety for the end-users.

In summary, the STD10N60M6 Power MOSFET from STMicroelectronics is a versatile and efficient solution for designers who require a high-voltage, high-performance, and reliable component for their power management systems.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Others
Need more? Email Us
ECAD model for SW2N60
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NEC
N - CHANNEL POWER MOS FET ARRAY SWITCHING TYPE 
Need more? Email Us
ECAD model for UPA1524H

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6979 $52.3425
175+ $0.5726 $100.2050
275+ $0.5547 $152.5425
375+ $0.5368 $201.3000
485+ $0.5190 $251.7150
645+ $0.4653 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,354 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention