Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 6.4nC @ 10V
Max Input Capacitance 340pF @ 48V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031107-STD10P6F6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD10P6F6 CAD Model

Description

STD10P6F6 from STMicroelectronics is listed in the Transistors - FETs, MOSFETs - RF category and is typically evaluated by engineers for RF-related switching or signal-handling designs where supplier reputation and long-term sourcing matter. As a component from a major semiconductor manufacturer, it may be considered for communications, industrial electronics, maintenance builds, and design reviews where verified documentation is important before qualification. Because the exact lifecycle status provided here is Unknown, teams should treat it as a part requiring additional sourcing and redesign-risk assessment before committing it into new production programs. RoHS compliance information is also not available in the input, so environmental compliance should be confirmed through the latest manufacturer datasheet, declaration, or authorized distributor documentation. For buyers and design engineers, the main value of STD10P6F6 is its relevance within an RF MOSFET selection workflow, especially when comparing availability, compliance records, and replacement planning across approved vendor channels.

You May Also Be Interested in

UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8316 $54.0540
130+ $0.7790 $101.2700
200+ $0.7527 $150.5400
290+ $0.7000 $203.0000
375+ $0.6737 $252.6375
465+ $0.6474 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention