Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 42nC @ 10V
Max Input Capacitance 2600pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 134W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102851-STD130N6F7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Alternative Energy, Power Management, Portable Devices, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian STD130N6F7 CAD Model

Description

The STD130N6F7 is a cutting-edge power MOSFET developed by STMicroelectronics, designed to deliver superior performance in a wide array of applications. This N-channel MOSFET is a part of the STripFET™ VII DeepGATE™ technology, ensuring high switching performance with a low on-state resistance (R<sub>DS(on)) for increased efficiency and power density.

Key Features

  • Low Threshold Drive: The device can be driven at lower gate voltages, making it compatible with low-voltage logic levels, thus reducing the need for additional drive circuitry.
  • High Switching Efficiency: With STMicroelectronics' advanced technology, the STD130N6F7 offers excellent switching performance, which is crucial for reducing energy losses during power conversion.
  • Low On-resistance: The low R<sub>DS(on) translates to reduced conduction losses, offering improved overall efficiency in applications such as DC-DC converters, motor control, and power management systems.
  • 100% Avalanche Tested: This ensures the MOSFET can withstand high-energy pulses, making it reliable for use in rugged environments and applications that may experience unexpected voltage spikes.

Applications

The versatility of the STD130N6F7 allows it to be used in a variety of applications, including but not limited to:

  • Switching regulators
  • Power management systems
  • Motor control circuits
  • High-efficiency DC-DC converters
  • Automotive applications and load switches

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DSS) 60V Continuous Drain Current (I<sub>D) 80A Power Dissipation (P<sub>D) 110W Operating Temperature Range -55°C to 175°C Package TO-252 (DPAK)

The STD130N6F7 from STMicroelectronics represents a blend of robustness, efficiency, and reliability, suitable for high-performance power switching applications.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.0770
ECAD model for YJL2305BQ
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to $0.3758
ECAD model for YJG105N03A
ON Semiconductor
PTNG 100V LOW Q 12MOHM N-FET, U8
Lowest to $1.6402
ECAD model for NTTFS012N10MDTAG
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Lowest to $19.1717
ECAD model for IXFT94N30P3
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to $0.5255
ECAD model for AONS36306
Renesas Electronics America
Trans MOSFET P-CH 60V 83A Automotive 3-Pin(3+Tab) TO-220 Isolated
Lowest to $7.3864
ECAD model for 2SJ607-AZ
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to $2.3817
ECAD model for IPD90N03S4L03ATMA1
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to $0.1544
ECAD model for BUK6D43-60EX
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8923 $52.0614
43+ $2.3732 $102.0476
66+ $2.2990 $151.7340
90+ $2.2248 $200.2320
117+ $2.1507 $251.6319
156+ $1.9282 $300.7992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,600 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention