Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 11A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 580pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 380 mOhm @ 5.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 131130-STD13N60M2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STD13N60M2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STD13N60M2 CAD Model

Description

The STD13N60M2 is a cutting-edge N-channel 600 V, 0.28 Ω, 10 A MDmesh™ M2 Power MOSFET, proudly presented by STMicroelectronics. This high-performance MOSFET is designed using an innovative proprietary vertical process technology, which is tailored to deliver the best in class on-resistance and dynamic performance. The device is particularly suitable for high efficiency applications, ensuring exceptional power density and reliability for a wide range of uses.

Key Features

  • High Voltage Capability: With a breakdown voltage of 600 V, the STD13N60M2 is ideal for high voltage applications, providing a reliable solution for designers.
  • Low On-Resistance: A low on-resistance of 0.28 Ω minimizes conduction losses, enhancing overall efficiency and thermal performance.
  • High Current Rating: The device can handle continuous currents up to 10 A, making it suitable for handling high power levels.
  • MDmesh™ M2 Technology: Utilizing STMicroelectronics' second-generation MDmesh technology, the STD13N60M2 offers improved switching performance, which is crucial for power efficiency.
  • Reduced Gate Charge: A low gate charge ensures faster switching, reducing losses and improving performance in high-frequency applications.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in harsh conditions.

Applications

The STD13N60M2 is versatile and can be used in a variety of applications, including:

  • Switching power supplies and converters
  • LED lighting solutions
  • High-performance computing systems
  • Motor control circuits
  • Power management solutions

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STD13N60M2 is compliant with RoHS (Restriction of Hazardous Substances) and is designed to meet the current and future demands of energy-efficient systems, contributing to the reduction of carbon footprint and promoting sustainability.

With its robust design, high efficiency, and reliability, the STD13N60M2 from STMicroelectronics stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

International Rectifier
Power MOSFET(Vdss=400V, Rds(on)=0.55ohm, Id=10A)
Need more? Email Us
ECAD model for IRC740
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Vishay
P-Channel 30-V (D-S) MOSFET
Lowest to $0.2247
ECAD model for SI4835BDY
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5073 $50.7300
245+ $0.4163 $101.9935
375+ $0.4033 $151.2375
515+ $0.3903 $201.0045
665+ $0.3772 $250.8380
890+ $0.3382 $300.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 61,000 pieces
MOQ: 100 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention