EN
  • EN
  • DE

STD155N3H6

Part No STD155N3H6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 80A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 62nC @ 10V
Max Input Capacitance 3650pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 3 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102854-STD155N3H6
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STD155N3H6 CAD Model

Description

Product Overview: STD155N3H6 - STMicroelectronics

The STD155N3H6 is a high-performance N-channel MOSFET produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is designed to meet the demanding requirements of a wide range of electronic applications, offering a perfect blend of efficiency, power handling, and thermal performance.

Key Features

  • Voltage and Current Ratings: With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 150A, the STD155N3H6 is capable of handling significant power levels, making it suitable for high-power applications.
  • Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)) of only 3.6 mΩ (max), which enhances its efficiency by minimizing conduction losses.
  • High Switching Performance: Fast switching speeds are achieved thanks to the MOSFET's optimized gate charge (Q<sub>g), reducing switching losses and improving overall performance in applications that require frequent on-off cycles.
  • Advanced Technology: Utilizing STMicroelectronics' latest MDmesh™ technology, the STD155N3H6 offers a reduced gate charge and lower power dissipation, which is critical for energy-sensitive designs.

Applications

The STD155N3H6 is versatile and can be used in various applications, including:

  • Switching regulators and DC-DC converters
  • Synchronous rectification for power supplies
  • Motor control circuits
  • Automotive applications and load switches
  • Power management solutions

Package and Reliability

The MOSFET comes in a robust and compact DPAK (TO-252) package, which not only saves space on the PCB but also ensures good thermal contact with the board for efficient heat dissipation. Its construction is designed for optimal reliability, even under challenging operating conditions.

Environmental and Quality Standards

STMicroelectronics is committed to environmental sustainability. The STD155N3H6 is compliant with RoHS and Halogen-free standards, ensuring that it meets the latest environmental regulations. Additionally, it adheres to the stringent quality standards that STMicroelectronics is known for, providing assurance of its performance and longevity in the field.

With its exceptional features and proven technology, the STD155N3H6 from STMicroelectronics stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
85+ $1.3658 $116.0930
135+ $1.3231 $178.6185
185+ $1.2804 $236.8740
235+ $1.2377 $290.8595
315+ $1.1097 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess