EN
  • EN
  • DE

STD15N50M2AG

Part No STD15N50M2AG
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 500V 10A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 500 V 10A (Tc) 85W (Tc) Surface Mount D-PAK (TO-252)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, MDmesh™ M2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package D-PAK (TO-252)
Family Name STD15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-17880-1, 497-17880-2, 497-17880-6, STD15N50M2AG-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897913-STD15N50M2AG
Ultra Librarian 3D Model Ultra Librarian STD15N50M2AG CAD Model

Description

STD15N50M2AG - STMicroelectronics N-Channel MOSFET

The STD15N50M2AG is a high-performance N-channel power MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is part of ST's MDmesh™ M2 series, which is renowned for its excellent on-state resistance and switching performance, making it an ideal choice for high-efficiency power management tasks.

With a drain-source voltage (V<sub>DS) of 500V, the STD15N50M2AG can handle high voltage operations, ensuring robust performance in environments where voltage spikes may occur. It features a continuous drain current (I<sub>D) of 15A, which allows it to drive significant loads without overheating or performance degradation. The device's low threshold voltage (V<sub>GS(th)) ensures that it can be easily turned on with low gate voltages, which is beneficial for low-power drive circuits and battery-operated devices.

The STD15N50M2AG boasts an incredibly low on-resistance (R<sub>DS(on)), typically just 0.28 ohm, which contributes to its high efficiency by minimizing conduction losses. This low R<sub>DS(on) is achieved through ST's advanced MDmesh™ M2 technology, which optimizes the cell structure for reduced resistance and improved current carrying capability.

This MOSFET also includes a fast recovery diode, which is particularly useful for applications requiring fast switching, such as switch-mode power supplies (SMPS), lighting, and converters/inverters. The device's fast-switching capabilities reduce energy losses during the transition between on and off states, further enhancing the overall efficiency of the system it is used in.

The STD15N50M2AG is housed in a TO-252 (DPAK) package, which is known for its compact footprint and excellent thermal performance. The package design ensures that the MOSFET can be easily integrated into various circuit designs without requiring a lot of board space. It also facilitates better heat dissipation, which is critical for maintaining performance and extending the lifespan of the device.

In summary, the STD15N50M2AG from STMicroelectronics is a robust and efficient solution for designers looking to improve power management in their electronic systems. Its combination of high voltage capability, low on-resistance, and fast-switching performance makes it a versatile component for a multitude of applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4144 $63.6480
100+ $1.1605 $116.0500
155+ $1.1243 $174.2665
215+ $1.0880 $233.9200
275+ $1.0517 $289.2175
370+ $0.9429 $348.8730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,699 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess