Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194305-STD16NE06LT4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD16NE06LT4 CAD Model

Description

The STD16NE06LT4 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in the semiconductor industry. This device is a testament to STMicroelectronics' commitment to providing energy-efficient and reliable solutions for power management challenges across a wide range of applications.

Key Features

  • Low On-Resistance: The STD16NE06LT4 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Enhanced Durability: The device is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a longer lifespan even under stressful conditions.
  • 100% Avalanche Tested: Each unit undergoes rigorous testing to guarantee its ability to manage avalanche energy, providing an additional layer of reliability for designers.

Applications

The STD16NE06LT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Automotive and high-efficiency power management systems

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 16A Power Dissipation (P<sub>D) 45W Operating Temperature Range -55°C to 175°C

With its robust design and superior electrical characteristics, the STD16NE06LT4 from STMicroelectronics is an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Rohm Semiconductor
Need more? Email Us
ECAD model for RTQ035P02L02TR
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention