Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650V
Current - Continuous Drain (Id) at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 220mOhm at 7.5A, 10V
Vgs(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 31nC at 10V
Maximum Vgs ±25V
Input Capacitance (Ciss) (Maximum) at Vds 1240pF at 100V
Power Dissipation (Maximum) 110W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Part Number Series STD18
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809787-STD18N65M5
Ultra Librarian 3D Model Ultra Librarian STD18N65M5 CAD Model

Description

Product Overview: STD18N65M5 - STMicroelectronics

The STD18N65M5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is part of ST's MDmesh™ M5 series, which is recognized for its exceptional efficiency, especially in light-load conditions. The device is designed to deliver optimal performance in a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, solar inverters, and other power conversion systems.

Key Features

  • RDS(on) Max: The STD18N65M5 boasts a low on-state resistance of 0.165 ohms, which enhances overall efficiency by minimizing conduction losses.
  • Voltage Rating: With a drain-source voltage (VDS) of 650V, this MOSFET can handle high voltage applications, making it suitable for industrial power supplies and high voltage converters.
  • Current Capacity: The device is capable of supporting a continuous drain current (ID) of 13A, ensuring reliable performance in high-power applications.
  • Fast Switching: The fast switching speed of the STD18N65M5 reduces switching losses, which is critical for applications that require high-frequency operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing assurance of reliable operation even under stressful conditions.

Applications

The versatility of the STD18N65M5 MOSFET makes it suitable for a variety of applications, including:

  • High-efficiency switch-mode power supplies (SMPS)
  • LED lighting solutions
  • DC-AC inverters for solar energy systems
  • Welding equipment
  • Uninterruptible power supplies (UPS)

Package and Environmental Compliance

The STD18N65M5 is offered in a TO-252 (DPAK) package, which is designed to provide a compact footprint while ensuring good thermal performance. Additionally, it meets various environmental standards, being compliant with RoHS and Halogen-free requirements, thereby aligning with global environmental regulations and facilitating the development of eco-friendly products.

With its robust design, high efficiency, and flexibility, the STD18N65M5 from STMicroelectronics stands out as a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Microchip Technology
P-Channel Enhancement-Mode Vertical DMOS FET | MOSFET P-CH 500V 0.1A TO92-3
Lowest to $4.3985
ECAD model for VP2450N3-G
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 60V 195A D2PAK
Lowest to $1.1290
ECAD model for IRFS3006PBF
Microsemi Corporation
N-CHANNEL MOSFET | MOSFET N-CH 100V 18LCC
Need more? Email Us
ECAD model for 2N6796U
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH WPAK
Need more? Email Us
ECAD model for HAT2287WP-EL-E
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.0921 $57.2894
34+ $3.3576 $114.1584
52+ $3.2528 $169.1456
72+ $3.1479 $226.6488
93+ $3.0429 $282.9897
124+ $2.7281 $338.2844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,500 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention