Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 18A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 39nC @ 10V
Max Input Capacitance 940pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 125 mOhm @ 10A, 10V
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102860-STD20N20T4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD20N20T4 CAD Model

Description

STMicroelectronics STD20N20T4 MOSFET Overview

The STD20N20T4 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This device is part of the MDmesh™ IV series, which is known for its outstanding efficiency and thermal performance. It is designed to meet the rigorous demands of a wide range of power applications, including switched-mode power supplies, DC-AC converters, motor control circuits, and LED lighting solutions.

Key Features

  • Low On-Resistance: The STD20N20T4 boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 0.165Ω, which minimizes conduction losses and enhances overall efficiency.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 200V, this MOSFET can handle high voltage applications with ease, providing a wide safety margin for electrical designs.
  • Fast Switching Speed: The device is engineered for fast switching, which is crucial for reducing switching losses in high-frequency power conversion systems.
  • MDmesh™ IV Technology: Utilizing STMicroelectronics' proprietary MDmesh IV technology, the STD20N20T4 offers a perfect balance between conduction and switching characteristics, leading to a performance that is optimized for resonant and hard-switching topologies.
  • Improved dv/dt Capability: The robust design enables an improved dv/dt capability, ensuring stable operation under varying conditions and reducing the risk of unintended turn-on phenomena.

Applications

The versatility of the STD20N20T4 allows it to be used in a variety of applications:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • DC/DC Converters
  • AC/DC Converters
  • Motor Control Circuits
  • Inverters

Package and Environmental Compliance

The STD20N20T4 is available in a TO-252 (DPAK) package, which is suitable for compact designs and offers excellent power dissipation. Additionally, it complies with RoHS and Halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability.

With its robust design, high efficiency, and reliability, the STD20N20T4 is an ideal choice for designers looking to create high-performance power management systems that require a MOSFET with superior thermal and electrical characteristics.

You May Also Be Interested in

NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Need more? Email Us
ECAD model for DMP2066LSN
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention