EN
  • EN
  • DE

STD25N10F7

Part No STD25N10F7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 25A 3-Pin(2+Tab) DPAK T/R / MOSFET N-CH 100V 25A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 250μA
Max Gate Charge 14nC @ 10V
Max Input Capacitance 920pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 12.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102863-STD25N10F7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD25N10F7
ECCN EAR99
Country of Origin China
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian STD25N10F7 CAD Model

Description

The STD25N10F7 from STMicroelectronics is a high-performance, N-channel Power MOSFET designed for advanced power electronics applications. This device is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which offers an optimal trade-off between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), enhancing the efficiency of power management systems.

Key Features

  • Low On-Resistance: The device boasts an exceptionally low R<sub>DS(on) of just 9.5 mΩ max, contributing to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of 25 A, the STD25N10F7 is capable of handling high current loads, making it suitable for demanding power applications.
  • High Switching Performance: The MOSFET's optimized gate charge enables high-speed switching, which is critical for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Each device is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.

Applications

The STD25N10F7 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Management Functions

Package and Environmental Compliance

The device is available in a surface-mount DPAK package, which is suitable for compact designs and automated assembly processes. Additionally, the STD25N10F7 is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

With its combination of low on-resistance, high current capacity, and high-speed switching capabilities, the STD25N10F7 Power MOSFET from STMicroelectronics is an excellent choice for designers looking to optimize power efficiency and reliability in their electronic systems. Its compliance with environmental standards further ensures that it meets the evolving demands of eco-friendly electronic product designs.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7405 $51.8350
165+ $0.6076 $100.2540
255+ $0.5886 $150.0930
355+ $0.5696 $202.2080
455+ $0.5507 $250.5685
610+ $0.4937 $301.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess