Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 35A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 31nC @ 5V
Max Input Capacitance 1600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 18A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031131-STD30NF06LT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD30NF06L
Introduction Date September 12, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD30NF06LT4 CAD Model

Description

STD30NF06LT4 - N-Channel 60V - 0.036ohm - 30A - DPAK STripFET™ II Power MOSFET

The STD30NF06LT4 is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is part of the STripFET™ II series, designed to offer both low on-resistance and low gate charge, making it ideal for a wide range of power management applications. It is especially suitable for high-efficiency power supplies, motor control circuits, and automotive applications.

The STD30NF06LT4 operates at 60V, making it robust enough for most intermediate voltage applications. Its low threshold voltage ensures that it can be driven by low-voltage control signals, enhancing its applicability in various circuit designs. With an impressively low on-resistance of just 0.036 ohms, this MOSFET ensures minimal power loss during operation, leading to an overall increase in the energy efficiency of your system.

This MOSFET can handle continuous currents up to 30A, allowing for substantial power handling capability. Additionally, the device's DPAK (TO-252) package is not only compact but also offers excellent thermal performance, ensuring the MOSFET runs cooler even under high current conditions. The package is designed for surface mounting, which makes it easy to integrate into PCB designs and suitable for automated assembly processes.

The STD30NF06LT4 is also characterized by fast switching performance, which is a critical attribute for applications such as DC-DC converters and switch-mode power supplies. Its low gate charge further enhances this performance, allowing for faster switching speeds without a significant increase in power consumption.

STMicroelectronics has designed the STD30NF06LT4 with reliability in mind. It features advanced avalanche and dynamic dv/dt ratings, providing robustness against harsh operating conditions. This makes the MOSFET an excellent choice for applications that require a high level of reliability and durability.

Whether you are designing power management systems for consumer electronics, automotive applications, or industrial equipment, the STD30NF06LT4 from STMicroelectronics offers the performance, efficiency, and reliability needed to create a superior end product.

You May Also Be Interested in

STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.0699
ECAD model for YJL2305BQ
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.3413
ECAD model for YJG105N03A
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to €1.4977
ECAD model for BSZ018NE2LSATMA1
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to €1.4165
ECAD model for IRF9Z14STRL
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to €0.2557
ECAD model for IPD90N03S4L03ATMA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0815 €48.6655
105+ €0.8873 €93.1670
160+ €0.8596 €137.5372
220+ €0.8319 €183.0203
285+ €0.8041 €229.1749
380+ €0.7209 €273.9574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,800 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention