Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 2.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 15nC @ 10V
Max Input Capacitance 280pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 3.3 Ohm @ 1.15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 094529-STD3NK50Z-1
Family Name STD3NK50
Introduction Date July 09, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD3NK50Z-1 CAD Model

Description

The STD3NK50Z-1 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader. It is part of the STP3NK50Z series, designed to deliver efficiency and reliability in a wide range of power management and switching applications. This MOSFET is particularly noted for its low on-resistance and high blocking voltage, making it an excellent choice for high-efficiency converters and power supplies.

Key Features

  • High Voltage Capability: The STD3NK50Z-1 boasts a high drain-source voltage (V<sub>DS) of 500V, allowing it to handle high voltage applications with ease.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 3.5 Ohm, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • Low Gate Charge: The device has a low gate charge (Q<sub>g), which reduces switching losses and enables faster switching speeds, beneficial for applications requiring high frequency operation.
  • Zener-Protected: The gate of the STD3NK50Z-1 is protected by a built-in Zener diode, which shields the device from electrostatic discharge (ESD) and voltage spikes, enhancing its durability and reliability.

Applications

The versatility of the STD3NK50Z-1 allows for its use in a broad range of applications. It is particularly suited for:

  • Switch mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency DC-DC converters
  • Power management in consumer and industrial electronics
  • Motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STD3NK50Z-1 is no exception, as it is manufactured using robust and mature technology that ensures performance consistency and longevity. Customers can trust this MOSFET to perform reliably even in demanding environments.

Environmental Compliance

The STD3NK50Z-1 is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability. This ensures that the device is suitable for use in applications that require adherence to strict environmental standards.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SW2N60
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Vishay
Lowest to $0.4949
ECAD model for SST215
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
NEC
Lowest to $6.4344
ECAD model for UPA2680
Alpha & Omega Semiconductor Inc.
30V N-Channel MOSFET
Need more? Email Us
ECAD model for AOL1208
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3670 $51.3800
335+ $0.3011 $100.8685
515+ $0.2917 $150.2255
710+ $0.2823 $200.4330
920+ $0.2729 $251.0680
1,230+ $0.2447 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention