EN
  • EN
  • DE

STD40NF3LLT4

Part No STD40NF3LLT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 33nC @ 4.5V
Max Input Capacitance 1650pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102888-STD40NF3LLT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD40NF3LLT4 CAD Model

Description

STD40NF3LLT4 Power MOSFET by STMicroelectronics

The STD40NF3LLT4 is a high-performance Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of applications, demanding high efficiency and power density. The STD40NF3LLT4 is a testament to STMicroelectronics' commitment to providing advanced energy-saving technologies.

Constructed with STMicroelectronics' advanced STripFET™ III technology, the STD40NF3LLT4 offers an optimal trade-off between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which enhances the overall efficiency of the device. This makes it an excellent choice for high-efficiency switching applications, including Switch Mode Power Supplies (SMPS), DC-DC converters, motor control circuits, and general-purpose switching applications.

The device features a low threshold drive, making it suitable for low voltage applications that require a high level of efficiency and power management. The STD40NF3LLT4 is encapsulated in a TO-252 (DPAK) package, which not only provides a compact footprint but also ensures good thermal performance, essential for maintaining reliability and longevity in high-power and high-temperature environments.

Key specifications of the STD40NF3LLT4 include:

  • Drain-source voltage (V<sub>DS): 30V
  • Continuous drain current (I<sub>D): 40A
  • Low threshold voltage (V<sub>GS(th))
  • Low on-state resistance (R<sub>DS(on))
  • High avalanche ruggedness

Additionally, the device is fully compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the STD40NF3LLT4 is suitable for use in environmentally sensitive applications and for companies aiming to meet stringent environmental standards.

In conclusion, the STD40NF3LLT4 Power MOSFET from STMicroelectronics is a powerful, efficient, and reliable component that offers superior performance for a range of electronic applications. Its advanced features and compliance with environmental standards make it an ideal choice for designers looking to enhance their systems with a high-quality power management solution.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0642 $58.5310
135+ $0.8733 $117.8955
205+ $0.8459 $173.4095
285+ $0.8187 $233.3295
365+ $0.7914 $288.8610
490+ $0.7096 $347.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess